Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .41 x .46mm, .016 x .018in |
---|---|
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Number of Positions | 62 |
Number of Rows | 3 |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 50µin, 150µin, 3.81µm, 1.27µm |
Contact Base Material | Brass |
Contact Layout | Staggered |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin-Lead, Gold |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .096in, 2.44mm |
Row-to-Row Spacing | 2.54mm, .1in |
Stack Height | .6in, 15.24mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Glass Filled Polyester |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | Without |
Connector Mounting Type | Panel |
Mating Alignment Type | Polarized |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 2 |
Packaging Method | Package |
実装方法 | Package |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .112in, 2.85mm |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Bx Pin Hdr Asy 62 Posn |Amp Te Connectivity 446071-1 | Newark Electronics |
Conn Wire to Board PIN 62 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Board to Board & Mezzanine Connectors BX PIN HDR ASY, 62 POSN | Sager |
Where can I find additional details, specifications and documents for a 446071-1?
Additional datasheets, footprints and schematics for 446071-1 are listed on our Part Details page. You can also find images and similar parts to 446071-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 446071-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 446071-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 446071-1 fall under?
The 446071-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 446071-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 446071-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 446071-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 446071-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 446071-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 446071-1 often in real-time on the comparison pages.
What if I can't find stock of 446071-1?
You can fill out our help required form which you can use to request a quote for 446071-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.