Status: | Unknown |
---|---|
Series: | Apex Phillips® Power Bits |
RoHS: | Unknown |
Bit Type | Phillips |
---|---|
Hex Bit Size | #0 |
Length | 25mm |
Product Range | Apex Phillips® Power Bits |
Size | 1" |
Status: | Unknown |
---|---|
Series: | Apex Phillips® Power Bits |
RoHS: | Unknown |
Bit Type | Phillips |
---|---|
Hex Bit Size | #0 |
Length | 25mm |
Product Range | Apex Phillips® Power Bits |
Size | 1" |
RoHS Compliant | NA |
Hex Bit, Phillips, #0X25Mm, Tool Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a 446-0X?
Additional datasheets, footprints and schematics for 446-0X are listed on our Part Details page. You can also find images and similar parts to 446-0X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 446-0X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 446-0X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 446-0X fall under?
The 446-0X is listed under Tools & Production Supplies > Tools - Hand & Workholding > Hex Bits & Drivers.
Can I view similar or alternative parts?
You can view similar parts to 446-0X when available in the Hex Bits & Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 446-0X you can contact the distributor directly for product support, shipping queries etc.
Is the 446-0X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 446-0X have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 446-0X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 446-0X often in real-time on the comparison pages.
What if I can't find stock of 446-0X?
You can fill out our help required form which you can use to request a quote for 446-0X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.