Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Steel |
---|---|
Retention Clip Material | Stainless Steel |
Box Mount D-Sub Connector Insert Arrangement | 3C3 |
Non-Magnetic | No |
Shell Plating Material | Cadmium |
Power/Signal/Coax Combination | Yes |
Number of Positions | 3 |
Contact Type | Socket |
Contact Size | 8 |
Contact Current Rating (Max) | 32A |
Contact Style | Socket |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Power |
Comment | Cable clamp/strain relief hardware cannot be used with these arrangements., Customer marking, see drawing. |
Packaging Method | Package |
Shell Size | 2 |
Connector & Contact Terminates To | Wire & Cable, Printed Circuit Board |
Blindmate | No |
Connector System | Cable-to-Cable |
Connector Style | Receptacle |
Sealable | No |
Product Type | Connector |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Amplimite,asy,rcpt,3C3,coax |Te Connectivity 445705-8 | Newark Electronics |
Connector, D-Sub, AMPLIMITE, Asy, Receptacle,3C3,Coax | TE Connectivity 445705-8 | RS Americas |
D-Sub Mixed Contact Connectors AMPLIMITE ASY RCPT 3C3 COAX | Sager |
Where can I find additional details, specifications and documents for a 445705-8?
Additional datasheets, footprints and schematics for 445705-8 are listed on our Part Details page. You can also find images and similar parts to 445705-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 445705-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 445705-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 445705-8 fall under?
The 445705-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 445705-8 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 445705-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 445705-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 445705-8 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for 445705-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 445705-8 often in real-time on the comparison pages.
What if I can't find stock of 445705-8?
You can fill out our help required form which you can use to request a quote for 445705-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.