Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$780.54
Shell Finish | Black Anodized |
---|---|
Keying | 1 |
Contact Arrangement Code (Module B) | 124 |
Contact Type (Module B) | Pin |
Contact Arrangement Code (Module A) | 124 |
Contact Type (Module A) | Pin |
Signal Contacts | Without |
Connector & Housing Type | Receptacle |
Product Type | Connector |
Sealable | No |
Rack&Panel Connectors RECPT ASSY ARINC 404 | Rapid Electronics |
TE Connectivity RECPT ASSY ARINC 404 Rack and Panel Connector Male Receptacle | Distrelec |
445531-3 Rohs Compliant: No |Amp Te Connectivity 445531-3 | Newark Electronics |
Conn Rack and Panel ARINC 404 RCP 124/124 POS Solder ST Thru-Hole | Avnet America |
Rack & Panel Connectors RECPT ASSY ARINC 404 | Sager |
Where can I find additional details, specifications and documents for a 445531-3?
Additional datasheets, footprints and schematics for 445531-3 are listed on our Part Details page. You can also find images and similar parts to 445531-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 445531-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 445531-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 445531-3 fall under?
The 445531-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 445531-3 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 445531-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 445531-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 445531-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 445531-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 445531-3 often in real-time on the comparison pages.
What if I can't find stock of 445531-3?
You can fill out our help required form which you can use to request a quote for 445531-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.