Status: | Unknown |
---|---|
Series: | CM Series |
RoHS: | Unknown |
Product Range | CM Series |
---|---|
Contact Configuration | DPST-NC SPST-NO |
Switch Mounting | Panel Mount |
Contact Current Max | 300mA |
Switching Voltage Max | 24V |
Switching Power Max | - |
Contact Resistance Max | - |
Reed Switch, 0.3A, 24V, Screw | Newark Electronics |
Reed Switch, CM Series, DPST-NC, SPST-NO, Panel, 300 mA, 24 V | Avnet America |
54X7614 | element14 |
Switch Hardware CM-S521PC5 | Sager |
Where can I find additional details, specifications and documents for a 44536-0521?
Additional datasheets, footprints and schematics for 44536-0521 are listed on our Part Details page. You can also find images and similar parts to 44536-0521 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44536-0521 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44536-0521 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44536-0521 fall under?
The 44536-0521 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 44536-0521 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44536-0521 you can contact the distributor directly for product support, shipping queries etc.
Is the 44536-0521 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44536-0521 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for 44536-0521.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44536-0521 often in real-time on the comparison pages.
What if I can't find stock of 44536-0521?
You can fill out our help required form which you can use to request a quote for 44536-0521 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.