Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$6.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.11
|
4
in stock
|
Buy Now | |
Schukat Electronic
from US$6.48
|
143
in stock
|
Buy Now | |
Newark Electronics
from US$10.93
|
10
in stock
|
Buy Now | |
element14
from US$19.22
|
10
in stock
|
Buy Now | |
Farnell
from US$8.52
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.70
|
5
in stock
|
Buy Now |
Power Rating | 22VA |
---|---|
Secondary Voltages | 2 x 15V |
Current Rating | 733mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage | 230V |
Length | 45.5mm |
Output Voltage | 15V |
Primary Voltages | 1 x 230V |
Secondary Current Nom | 733mA |
Secondary Power | 11VA |
Single Primary Voltage | 230V |
Transformer Type | Encapsulated |
Transformer 22VA 230V 2x15V 2x733mA | Schukat Electronic |
Isolation Transformer, 22 Va, 1 X 230V, 2 X 15V, 125 Ma Rohs Compliant: Yes |Myrra 44441 | Newark Electronics |
TRANSFORMER, 22VA, 230V, 2 X 15V | element14 |
Transformer: encapsulated | Transfer Multisort Elektronik |
Transformer PCB 22VA 2x15V | RS |
Where can I find additional details, specifications and documents for a 44441?
Additional datasheets, footprints and schematics for 44441 are listed on our Part Details page. You can also find images and similar parts to 44441 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44441 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44441 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44441 fall under?
The 44441 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44441 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44441 you can contact the distributor directly for product support, shipping queries etc.
Is the 44441 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44441 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 44441.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44441 often in real-time on the comparison pages.
What if I can't find stock of 44441?
You can fill out our help required form which you can use to request a quote for 44441 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.