Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | Yes |
---|---|
Plating Material | Tin |
Terminal Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Barrel Type | Open |
Terminal & Splice Type | Tab |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Mating Tab Thickness | .8mm, .031in |
Accepts Wire Insulation Diameter Range | .126 – .169in, 3.2 – 4.3mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 4 – 6.63mm², 11 – 9AWG |
Overall Length | 1.102in, 28mm |
Wire Insulation Support | With |
Locking Lance Height | .06in, 1.5mm |
Mating Retention Type | Locking Lance |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | Yes |
Insertion Force | Normal |
Sealable | No |
Wire/Cable Type | Regular Wire |
.250 Fastin-On Tab |Amp Te Connectivity 444153-4 | Newark Electronics |
Quick Disconnect Terminal 10-11.5AWG Tin Reel | Avnet America |
Where can I find additional details, specifications and documents for a 444153-4?
Additional datasheets, footprints and schematics for 444153-4 are listed on our Part Details page. You can also find images and similar parts to 444153-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 444153-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444153-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 444153-4 fall under?
The 444153-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 444153-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 444153-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 444153-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 444153-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 444153-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 444153-4 often in real-time on the comparison pages.
What if I can't find stock of 444153-4?
You can fill out our help required form which you can use to request a quote for 444153-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.