Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | .996in, 25.3mm |
Stud Diameter | 6.5mm, .256in |
Barrel Inside Diameter | .09in, 2.3mm, .129in, 3.3mm |
Wire Size | 13 – 11AWG, 2.5 – 4mm², 5184 – 8227CMA |
Tongue Thickness | .031in, .8mm |
Wire Insulation Diameter | 2.7 – 3.7mm, .106 – .145in |
Wire Insulation Diameter (Max) | 3.683mm, .145in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Stud Size | 1/4 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
RING TONGUE 2.5-4.0 MM2 0.81 ELECTROTPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 13 – 11 AWG Wire Size: 2.5 – 4 mm² Wire Size: 5184 – 8227 CMA Stud Size: 1/4 Closed Ring Tongue Terminal 13 – 11 AWG 2.5 – 4 mm² 5184 – 8227 CMA | Ring Terminal | Part Number: 444151-2 | Internal Number: 444151-2 | TE Connectivity | TE Store |
RING TONGUE | Avnet America |
Where can I find additional details, specifications and documents for a 444151-2?
Additional datasheets, footprints and schematics for 444151-2 are listed on our Part Details page. You can also find images and similar parts to 444151-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 444151-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444151-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 444151-2 fall under?
The 444151-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 444151-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 444151-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 444151-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 444151-2 have stock available?
Authorised distributors including TE Store, Chip One Stop and Avnet America have stock available or on a lead time for 444151-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 444151-2 often in real-time on the comparison pages.
What if I can't find stock of 444151-2?
You can fill out our help required form which you can use to request a quote for 444151-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.