Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Underplating Material | Brass |
Terminal & Splice Type | Pin |
Terminal Size | Miniature |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Type | PCB Pin |
PCB Thickness (Recommended) | 1.64mm, .0645in |
Wire Insulation Diameter (Max) | .053in, 1.35mm |
Extension Below Board | .082in, 2.1mm |
Wire Size | 24AWG, .2 – .24mm² |
PCB Hole Diameter | .051in, 1.3mm |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Crimp Terminal 24AWG F 4.4mm 2.5mm Tin-Lead | Avnet America |
Where can I find additional details, specifications and documents for a 444082-2?
Additional datasheets, footprints and schematics for 444082-2 are listed on our Part Details page. You can also find images and similar parts to 444082-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 444082-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444082-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 444082-2 fall under?
The 444082-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 444082-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 444082-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 444082-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 444082-2 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 444082-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 444082-2 often in real-time on the comparison pages.
What if I can't find stock of 444082-2?
You can fill out our help required form which you can use to request a quote for 444082-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.