Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Finish | None |
Terminal Length | .59in, 15mm |
Pin Diameter | .18in, 4.57mm |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Overall Length | 15mm, .59in |
Wire Insulation Diameter (Max) | 2.6 – 3.7mm, .102 – .146in |
Wire Size | 20 – 16AWG, .5 – 1.4mm² |
Accepts Wire Insulation Diameter Range | 2.6 – 3.7mm, .102 – .146in |
Packaging Quantity | 20000 per Reel, 40000 per Box |
Packaging Method | Reel/Box |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Barrel Type | Open |
Bullet Terminal | Without |
Receptacle Terminal 16AWG to 20AWG Straight Open Barrel Reel | Avnet America |
Where can I find additional details, specifications and documents for a 444061-1?
Additional datasheets, footprints and schematics for 444061-1 are listed on our Part Details page. You can also find images and similar parts to 444061-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 444061-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444061-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 444061-1 fall under?
The 444061-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 444061-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 444061-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 444061-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 444061-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 444061-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 444061-1 often in real-time on the comparison pages.
What if I can't find stock of 444061-1?
You can fill out our help required form which you can use to request a quote for 444061-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.