Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.14
|
-
|
Buy Now |
Weight per Piece | 1.018g |
---|---|
Plating Material | Tin, Unplated |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .114in, 2.8956mm |
Wire Size | 1 – 2.5mm², 2048 – 5178CMA, 17 – 13AWG |
Wire Insulation Diameter | .083 – .114in, 2.1 – 2.9mm |
Tongue Thickness | .023in, .6mm |
Stud Diameter | 5.3mm, .209in |
Barrel Inside Diameter | 2.6mm, .102in, .066in, 1.7mm |
Overall Length | 1.031in, 26.2mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Shape Description | RING-032 |
Stud Size | 5/16, M8 |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Ring Terminal 13AWG to 17AWG M8 Tin Strip/Reel | Avnet America |
Where can I find additional details, specifications and documents for a 444026-1?
Additional datasheets, footprints and schematics for 444026-1 are listed on our Part Details page. You can also find images and similar parts to 444026-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 444026-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444026-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 444026-1 fall under?
The 444026-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 444026-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 444026-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 444026-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 444026-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 444026-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 444026-1 often in real-time on the comparison pages.
What if I can't find stock of 444026-1?
You can fill out our help required form which you can use to request a quote for 444026-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.