Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Connector Height | .177in, 4.5mm |
Connector Length | 17.8mm, .7008in |
Wire Size | 30 – 24AWG, .05 – .22mm² |
Connector Width | .272in, 6.9mm |
Accepts Wire Insulation Diameter Range | .9 – 1.5mm |
コネクタの高さ | 4.5mm |
Insulation Resistance | 1000MΩ |
Termination Resistance | 8mΩ |
Dielectric Withstanding Voltage (Max) | 1000VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | Thermoplastic |
Housing Color | Yellow |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Detent |
For Use With | 440054-x- 440205-x- 1775470-x- 440055-x- 1734827-x- 1775469-x |
Circuit Application | Signal |
Packaging Method | Bag/Carton |
実装方法 | Bag/Carton |
Packaging Quantity | 1000 |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Type | Housing |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 85°F, -25 – 85°C |
Where can I find additional details, specifications and documents for a 4-440129-8?
Additional datasheets, footprints and schematics for 4-440129-8 are listed on our Part Details page. You can also find images and similar parts to 4-440129-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-440129-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-440129-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-440129-8 fall under?
The 4-440129-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-440129-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-440129-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-440129-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-440129-8 have stock available?
There is no stock from authorised distributors for 4-440129-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-440129-8 often in real-time on the comparison pages.
What if I can't find stock of 4-440129-8?
You can fill out our help required form which you can use to request a quote for 4-440129-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.