Status: | Unknown |
---|---|
Series: | SuperWick 400 Series |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
9,300
in stock
|
Buy Now | |
Conrad
from US$0.73
|
200
in stock
|
Buy Now | |
element14
from US$15.54
|
25
in stock
|
Buy Now | |
Farnell
from US$15.01
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$18.95
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$29.12
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$29.80
|
9
in stock
|
Buy Now | |
Avnet America
from US$24.30
|
-
|
Buy Now | |
RS Americas
from US$3.50
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Braid Material | Oxide Free Copper |
---|---|
Width | 2.5mm |
Length | 7.5m |
Product Range | SuperWick 400 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
444 Elastic Cuff Oversleeve | RS |
The 3Mâ„¢ Arm Protection 444 provides protection against non-hazardous liquids and dust. Its elastic cut-off at the upper end ensures a secure fit. Colour white.This text is machine translated. | Conrad |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PSP 2-Axis Analog Thumb Joystick | Adafruit Industries 444 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DESOLDERING BRAID, 7.5M | element14 |
Desoldering Braid, Copper, 7.5Mx2.5Mm | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 444?
Additional datasheets, footprints and schematics for 444 are listed on our Part Details page. You can also find images and similar parts to 444 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 444 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 444 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 444 fall under?
The 444 is listed under M.G. Chemicals Parts.
Can I view similar or alternative parts?
You can view similar parts to 444 when available in the M.G. Chemicals Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 444 you can contact the distributor directly for product support, shipping queries etc.
Is the 444 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 444 have stock available?
Authorised distributors including RS, Conrad, element14, Farnell and Newark Electronics have stock available or on a lead time for 444.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 444 often in real-time on the comparison pages.
What if I can't find stock of 444?
You can fill out our help required form which you can use to request a quote for 444 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.