Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$29.72
|
52
in stock
|
Buy Now | |
Rapid Electronics
from US$30.66
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$23.50
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$22.45
|
24
in stock
|
Buy Now | |
Electro Enterprises
from US$22.97
|
7
in stock
|
Buy Now | |
Avnet America
from US$22.51
|
-
|
Buy Now | |
element14
from US$27.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Cadmium |
---|---|
Box Mount D-Sub Connector Insert Arrangement | MS18276-1 |
Non-Magnetic | No |
Shell Material | Steel |
Number of Positions | 37 |
PCB Mount Orientation | Vertical |
Power/Signal/Coax Combination | No |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 50µin |
Contact Style | Socket |
Contact Base Material | Brass or Beryllium Copper |
Post Diameter | .76mm, .03in |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Blindmate | No |
Shell Size | 4 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Sealable | No |
Connector System | Cable-to-Board |
Product Type | Connector |
Termination Post Length | .188in, 4.78mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub MIL Spec Connectors ASM RCPT POSTED109 4 | Rapid Electronics |
TE Connectivity Conn D-Subminiature SKT 37 POS 2.74mm Solder ST Thru-Hole 37 Terminal 1 Port Package | Distrelec |
Connector, High Density-Hd D Sub, Receptacle, 37 Position | Newark Electronics |
Conn D-Subminiature SKT 37 POS 2.74mm Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
CONNECTOR, RECEPTACLE, D SUB, 37WAY | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DC |
Product Range | AMPLIMITE 109 Series |
Connector Body Material | Steel Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 443976-4?
Additional datasheets, footprints and schematics for 443976-4 are listed on our Part Details page. You can also find images and similar parts to 443976-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 443976-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 443976-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 443976-4 fall under?
The 443976-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 443976-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 443976-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 443976-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 443976-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Electro Enterprises have stock available or on a lead time for 443976-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 443976-4 often in real-time on the comparison pages.
What if I can't find stock of 443976-4?
You can fill out our help required form which you can use to request a quote for 443976-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.