Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Cadmium |
---|---|
Non-Magnetic | No |
Shell Material | Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18273-1 |
Number of Positions | 9 |
PCB Mount Orientation | Vertical |
Power/Signal/Coax Combination | No |
PCB Contact Termination Area Plating Material | Gold |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 10µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Style | Socket |
Post Diameter | .76mm, .03in |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Solder dip per MIL-STD-2000 to a distance .020 [0.51] max. from insert assembly. |
Packaging Method | Package |
Product Type | Connector |
Blindmate | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Shell Size | 1 |
Connector System | Cable-to-Board |
Sealable | No |
Termination Post Length | 3.95mm, .156in |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Ampli,rcpt Assy,posted,109,1 Rohs Compliant: No |Amp Te Connectivity 443975-6 | Newark Electronics |
Conn D-Subminiature SKT 9 POS Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
Special Order: AMPLIMITE,RCPT ASY,POSTD,109,1 Connector & Housing Type: Receptacle Round Termination Post & Tail Diameter: .76 mm Round Termination Post & Tail Diameter: .03 in Connector System: Cable-to-Board Number of Positions: 9 Receptacle .76 mm .03" Cable-to-Board | Box Mount D-Sub Connector | Part Number: 443975-6 | Internal Number: 443975-6 | TE Connectivity | TE Store |
D-Sub MIL Spec Connectors RCPT ASSY POSTD109 1 | Sager |
Where can I find additional details, specifications and documents for a 443975-6?
Additional datasheets, footprints and schematics for 443975-6 are listed on our Part Details page. You can also find images and similar parts to 443975-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 443975-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 443975-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 443975-6 fall under?
The 443975-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 443975-6 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 443975-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 443975-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 443975-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Sager have stock available or on a lead time for 443975-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 443975-6 often in real-time on the comparison pages.
What if I can't find stock of 443975-6?
You can fill out our help required form which you can use to request a quote for 443975-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.