44384 Transformers by Myrra

TRANSFORMER 30VA 230V 2X 24V

Status: Unknown
Series: PCB MOUNTED 44xxx Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.39

Distributor Stock
Logo for RS
RS
from US$10.27
4
in stock
Buy Now
Logo for element14
element14
from US$16.33
26
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$12.94
9
in stock
Buy Now
Logo for Farnell
Farnell
from US$10.27
9
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$8.39
4
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Power Rating 30VA
Secondary Voltages 2 x 24V
Current Rating -
Isolation Transformer Primary Voltages 1 x 230V
Plug Type -
Product Range PCB MOUNTED 44xxx Series
SVHC No SVHC (27-Jun-2018)
External Depth 59mm
External Length / Height 48.75mm
External Width 70mm
Primary Voltages 1 x 230V

Alternative Descriptions

TRANSFORMER, 30VA 230V 2X 24V | element14
Isolation Transformer, 30 Va, 1 X 230V, 2 X 24V Rohs Compliant: Yes |Myrra 44384 | Newark Electronics
Transformer PCB 30VA 2x24V | RS
Transformer: encapsulated | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 44384?

Additional datasheets, footprints and schematics for 44384 are listed on our Part Details page. You can also find images and similar parts to 44384 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 44384 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44384 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 44384 fall under?

The 44384 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to 44384 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 44384 you can contact the distributor directly for product support, shipping queries etc.

Is the 44384 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 44384 have stock available?

Authorised distributors including element14, Newark Electronics, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 44384.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 44384 often in real-time on the comparison pages.

What if I can't find stock of 44384?

You can fill out our help required form which you can use to request a quote for 44384 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay