Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 16 |
Row-to-Row Spacing | 2mm, .079in |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin-Lead over Nickel |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | 1.57mm, .062in |
Mating Post Length | 4mm, .158in |
Centerline (Pitch) | .079in, 2mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
Packaging Quantity | 500 |
Packaging Method | Package |
Header Type | Breakaway |
Contact Type | Pin, Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole |
Where can I find additional details, specifications and documents for a 443537-2?
Additional datasheets, footprints and schematics for 443537-2 are listed on our Part Details page. You can also find images and similar parts to 443537-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 443537-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 443537-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 443537-2 fall under?
The 443537-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 443537-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 443537-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 443537-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 443537-2 have stock available?
There is no stock from authorised distributors for 443537-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 443537-2 often in real-time on the comparison pages.
What if I can't find stock of 443537-2?
You can fill out our help required form which you can use to request a quote for 443537-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.