Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Length | .246in, 6.25mm |
---|---|
Screw & Hole Thread Size | 4-40 |
For Use With | PCB Mounted Connectors |
Packaging Quantity | 2 |
Packaging Method | Bulk |
Product Type | Accessory |
Accessory Type | Standoff Bushings |
Spacer,low Profile,pltd,bulk |Amp Te Connectivity 443279-3 | Newark Electronics |
Connector Accessories Standoff Bushings Bulk | Avnet America |
Connector, D-Sub, Spacer, Low Profile, Pltd, Bulk | TE Connectivity 443279-3 | RS Americas |
Where can I find additional details, specifications and documents for a 443279-3?
Additional datasheets, footprints and schematics for 443279-3 are listed on our Part Details page. You can also find images and similar parts to 443279-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 443279-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 443279-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 443279-3 fall under?
The 443279-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 443279-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 443279-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 443279-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 443279-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 443279-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 443279-3 often in real-time on the comparison pages.
What if I can't find stock of 443279-3?
You can fill out our help required form which you can use to request a quote for 443279-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.