4431.1009 Switches by Schurter

PUSHBUTTON SWITCH, DPDT, 16A, 230V

Status: Unknown
Series: UP1 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range UP1 Series
Contact Configuration DPST
Pushbutton Actuator Style Double Headed - Rectangular
Actuator / Cap Colour Green, Red
Contact Current AC Max 16A
RoHS Compliant Yes

Alternative Descriptions

Pushbutton Switch, Dpdt, 16A, 230V | Newark Electronics
Pushbutton Switches UV PROTECTION SWITCH PUSH BUTTON 230V50HZ | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4431.1009?

Additional datasheets, footprints and schematics for 4431.1009 are listed on our Part Details page. You can also find images and similar parts to 4431.1009 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4431.1009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4431.1009 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4431.1009 fall under?

The 4431.1009 is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.

Can I view similar or alternative parts?

You can view similar parts to 4431.1009 when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4431.1009 you can contact the distributor directly for product support, shipping queries etc.

Is the 4431.1009 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 4431.1009 have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 4431.1009.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4431.1009 often in real-time on the comparison pages.

What if I can't find stock of 4431.1009?

You can fill out our help required form which you can use to request a quote for 4431.1009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay