Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$4.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.57
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$9.05
|
199
in stock
|
Buy Now | |
element14
from US$11.37
|
199
in stock
|
Buy Now | |
Farnell
from US$6.37
|
199
in stock
|
Buy Now | |
Schukat Electronic
from US$4.99
|
166
in stock
|
Buy Now | |
SOS electronic
from US$5.00
|
44
in stock
|
Buy Now | |
Conrad
from US$68.64
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$56.15
|
1
in stock
|
Buy Now |
Power Rating | 16VA |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | - |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 47mm |
External Length / Height | 38.5mm |
External Width | 56mm |
Primary Voltages | 1 x 230V |
Isolation Transformer, 16 Va, 1 X 230V, 2 X 12V Rohs Compliant: Yes |Myrra 44309 | Newark Electronics |
TRANSFORMER, 16VA, 230V, 2 X 12V | element14 |
Transformer 16VA 230V 2x12V 2x667mA | Schukat Electronic |
PCB Mount Transformer EI54-18,8 2x12V 16VA 230V | SOS electronic |
Transformer PCB 16VA 2x12V | RS |
Where can I find additional details, specifications and documents for a 44309?
Additional datasheets, footprints and schematics for 44309 are listed on our Part Details page. You can also find images and similar parts to 44309 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44309 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44309 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44309 fall under?
The 44309 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44309 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44309 you can contact the distributor directly for product support, shipping queries etc.
Is the 44309 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44309 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and SOS electronic have stock available or on a lead time for 44309.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44309 often in real-time on the comparison pages.
What if I can't find stock of 44309?
You can fill out our help required form which you can use to request a quote for 44309 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.