Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$4.39
Power Rating | 10VA |
---|---|
Secondary Voltages | 2 x 24V |
Current Rating | 208mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 42mm |
External Length / Height | 34.6mm |
External Width | 50mm |
Primary Voltages | 1 x 230V |
Transformer Type | Encapsulated |
Transformer: encapsulated | Transfer Multisort Elektronik |
Isolation Transformer, 10 Va, 1 X 230V, 2 X 24V, 208 Ma Rohs Compliant: Yes |Myrra 44276 | Newark Electronics |
TRANSFORMER, 10VA 230V 2X 24V | element14 |
Transformer PCB 10VA 2x24V | RS |
Where can I find additional details, specifications and documents for a 44276?
Additional datasheets, footprints and schematics for 44276 are listed on our Part Details page. You can also find images and similar parts to 44276 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44276 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44276 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44276 fall under?
The 44276 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44276 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44276 you can contact the distributor directly for product support, shipping queries etc.
Is the 44276 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44276 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 44276.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44276 often in real-time on the comparison pages.
What if I can't find stock of 44276?
You can fill out our help required form which you can use to request a quote for 44276 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.