Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$3.69
Power Rating | 10VA |
---|---|
Secondary Voltages | 2 x 9V |
Current Rating | 556mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 42mm |
External Length / Height | 34.6mm |
External Width | 50mm |
Primary Voltages | 1 x 230V |
Transformer Type | Encapsulated |
Transformer PCB 10VA 2x9V | RS |
PCB Mount Transformer EI48-16,8 2x9V 10VA 230V | SOS electronic |
Transformer 10VA 230V 2x9V 2x556mA | Schukat Electronic |
Isolation Transformer, 10 Va, 1 X 230V, 2 X 9V, 556 Ma Rohs Compliant: Yes |Myrra 44272 | Newark Electronics |
TRANSFORMER, 10VA, 230V, 2 X 9V | element14 |
Where can I find additional details, specifications and documents for a 44272?
Additional datasheets, footprints and schematics for 44272 are listed on our Part Details page. You can also find images and similar parts to 44272 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44272 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44272 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44272 fall under?
The 44272 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44272 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44272 you can contact the distributor directly for product support, shipping queries etc.
Is the 44272 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44272 have stock available?
Authorised distributors including RS, SOS electronic, Schukat Electronic, Newark Electronics and element14 have stock available or on a lead time for 44272.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44272 often in real-time on the comparison pages.
What if I can't find stock of 44272?
You can fill out our help required form which you can use to request a quote for 44272 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.