Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.79
|
226
in stock
|
Buy Now | |
Newark Electronics
from US$7.02
|
226
in stock
|
Buy Now | |
element14
from US$11.51
|
226
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.32
|
94
in stock
|
Buy Now | |
Schukat Electronic
from US$3.90
|
94
in stock
|
Buy Now | |
Future Electronics
from US$1.36
|
-
|
Buy Now |
Power Rating | 10VA |
---|---|
Secondary Voltages | 15V |
Current Rating | 667mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
Primary Voltages | 1 x 230V |
Transformer Type | Encapsulated |
Isolation Transformer, 10 Va, 1 X 230V, 15V, 667 Ma Rohs Compliant: Yes |Myrra 44268 | Newark Electronics |
Transformer: encapsulated | Transfer Multisort Elektronik |
Transformer 10VA 230V 15V 667mA | Schukat Electronic |
Where can I find additional details, specifications and documents for a 44268?
Additional datasheets, footprints and schematics for 44268 are listed on our Part Details page. You can also find images and similar parts to 44268 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44268 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44268 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44268 fall under?
The 44268 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44268 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44268 you can contact the distributor directly for product support, shipping queries etc.
Is the 44268 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44268 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for 44268.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44268 often in real-time on the comparison pages.
What if I can't find stock of 44268?
You can fill out our help required form which you can use to request a quote for 44268 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.