Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$45.02
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$44.88
|
85
in stock
|
Buy Now | |
Rapid Electronics
from US$72.91
|
85
in stock
|
Buy Now | |
Chip One Stop
from US$63.00
|
85
in stock
|
Buy Now | |
Farnell
from US$75.46
|
68
in stock
|
Buy Now | |
Heilind Electronics
-
|
37
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
12
in stock
|
Buy Now | |
RS Americas
from US$40.66
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Dimensions | .59 x .53in, 15.2 x 13.7mm |
---|---|
Supply Voltage | 12V |
Output/Span | 100mV |
Pressure | 15psi |
Accuracy | ±0.15% Span Non-Linearity |
Options | No Coating |
Package | 6 pin DIL |
Sensor Type | mV Output Pressure Sensors |
Type | Differential |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
15Psid Board Mount Pressure Sensor |Te Connectivity 4425-015D | Newark Electronics |
Board Mt. Pressure Sensors 0-15psid 1/8 barbed | Rapid Electronics |
TE Connectivity 15PSID BOARD MOUNT PRESSURE SENSOR Board | Distrelec |
PRESSURE SENSOR IC'S | Farnell |
IDX | Heilind Electronics |
Sensor | RS Americas |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors 0-15psid 1/8 barbed ports | Sager |
Where can I find additional details, specifications and documents for a 4425-015D?
Additional datasheets, footprints and schematics for 4425-015D are listed on our Part Details page. You can also find images and similar parts to 4425-015D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4425-015D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4425-015D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4425-015D fall under?
The 4425-015D is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 4425-015D when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4425-015D you can contact the distributor directly for product support, shipping queries etc.
Is the 4425-015D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4425-015D have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4425-015D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4425-015D often in real-time on the comparison pages.
What if I can't find stock of 4425-015D?
You can fill out our help required form which you can use to request a quote for 4425-015D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.