Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.24
Distributor | Stock | ||
---|---|---|---|
Newark
from US$34.24
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$48.65
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$49.10
|
8
in stock
|
Buy Now | |
Farnell
from US$50.36
|
7
in stock
|
Buy Now | |
RS Americas
from US$41.23
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | .59 x .53in, 15.2 x 13.7mm |
---|---|
Supply Voltage | 12V |
Output/Span | 100mV |
Pressure | 5psi |
Accuracy | ±0.15% Span Non-Linearity |
Options | No Coating |
Package | 6 pin DIL |
Sensor Type | mV Output Pressure Sensors |
Type | Differential |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
5Psid Board Mount Pressure Sensor |Te Connectivity 4425-005D | Newark Electronics |
Board Mt. Pressure Sensors 0-5psid 1/8 barbed | Rapid Electronics |
PRESSURE SENSOR IC'S | Farnell |
Sensor | RS Americas |
Pressure Sensor 0V to 0.1V 0Psi to 1Psi Differential 6-Pin DIP | Avnet America |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors 0-5psid 1/8 barbed ports | Sager |
Where can I find additional details, specifications and documents for a 4425-005D?
Additional datasheets, footprints and schematics for 4425-005D are listed on our Part Details page. You can also find images and similar parts to 4425-005D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4425-005D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4425-005D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4425-005D fall under?
The 4425-005D is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 4425-005D when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4425-005D you can contact the distributor directly for product support, shipping queries etc.
Is the 4425-005D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4425-005D have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and RS Americas have stock available or on a lead time for 4425-005D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4425-005D often in real-time on the comparison pages.
What if I can't find stock of 4425-005D?
You can fill out our help required form which you can use to request a quote for 4425-005D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.