Status: | Unknown |
---|---|
Series: | 4420P Series |
RoHS: | Unknown |
Capacitance | 50pF |
---|---|
Voltage Rating | 25V |
Filter Type | - |
Current Rating | - |
Filter Terminals | SMD |
Inductance Min | - |
Leakage Current Max | - |
Product Range | 4420P Series |
SVHC | Lead (27-Jun-2018) |
Attenuation @ 100MHz | 7dB |
Attenuation @ 10MHz | 3dB |
Attenuation @ 1GHz | 19dB |
Attenuation @ 200MHz | 14dB |
Attenuation @ 20MHz | 4dB |
Capacitance Tolerance + | 30% |
Capacitance Tolerance - | 30% |
External Depth | 12.95mm |
External Length / Height | 2.78mm |
External Width | 10.34mm |
Flammability Rating | UL94V-0 |
Resistance | 25ohm |
Voltage Rating V DC | 50V |
Voltage Rating VAC | 25V |
FILTER, T NETWORK, 50PF, 25R | element14 |
Res Thick Film NET 25 Ohm/50 Ohm 2% 2W �250ppm/�C/�100ppm/�C Molded 20-Pin SOL Gull Wing SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4420P-T06-250/500L?
Additional datasheets, footprints and schematics for 4420P-T06-250/500L are listed on our Part Details page. You can also find images and similar parts to 4420P-T06-250/500L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4420P-T06-250/500L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4420P-T06-250/500L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4420P-T06-250/500L fall under?
The 4420P-T06-250/500L is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 4420P-T06-250/500L when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4420P-T06-250/500L you can contact the distributor directly for product support, shipping queries etc.
Is the 4420P-T06-250/500L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4420P-T06-250/500L have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for 4420P-T06-250/500L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4420P-T06-250/500L often in real-time on the comparison pages.
What if I can't find stock of 4420P-T06-250/500L?
You can fill out our help required form which you can use to request a quote for 4420P-T06-250/500L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.