Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.32
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$4.92
|
97
in stock
|
Buy Now | |
element14
from US$7.52
|
97
in stock
|
Buy Now | |
Farnell
from US$4.05
|
97
in stock
|
Buy Now | |
Schukat Electronic
from US$2.40
|
52
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.14
|
43
in stock
|
Buy Now | |
SOS electronic
from US$2.51
|
32
in stock
|
Buy Now | |
Conrad
from US$10.90
|
21
in stock
|
Buy Now | |
RS Americas
from US$64.67
|
-
|
Buy Now |
Power Rating | 3.2VA |
---|---|
Secondary Voltages | 2 x 12V |
Current Rating | 160mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 3.2VA |
External Depth | 34.5mm |
External Length / Height | 28.1mm |
External Width | 40.2mm |
Input Voltage | 230V |
Length | 28mm |
Output Voltage | 12V |
Primary Voltages | 1 x 230V |
Secondary Current Nom | 133mA |
Secondary Power | 1.6VA |
Single Primary Voltage | 230V |
Transformer Type | Encapsulated |
Isolation Transformer, 3.2 Va, 1 X 230V, 2 X 12V, 32 Ma Rohs Compliant: Yes |Myrra 44201 | Newark Electronics |
TRANSFORMER, 3.2VA, 230V, 2 X 12V | element14 |
Transformer PCB 3.2VA 2x12V | RS |
Transformer 3,2VA 230V 2x12V 2x133mA | Schukat Electronic |
Transformer: encapsulated | Transfer Multisort Elektronik |
PCB Mount Transformer EI38-13,6 2x12V 3,2VA 230V | SOS electronic |
Status: | Unknown |
---|---|
Series: | WD-40 |
RoHS: | Unknown |
Lubricant Type | - |
---|---|
Dispensing Method | Bottle |
Weight | - |
Product Range | WD-40 |
SVHC | No SVHC (27-Jun-2018) |
Volume | 100ml |
Colour | Amber |
Lubricant Applications | General Purpose Mechanical |
Standard | Level 3 Aerosol |
Storage Temperature Max | 120°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Knife Type | Folding |
---|---|
Blade Material | Stainless Steel |
Blade Length | 85.7mm |
Overall Length | 202.4mm |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 44201?
Additional datasheets, footprints and schematics for 44201 are listed on our Part Details page. You can also find images and similar parts to 44201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44201 fall under?
The 44201 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44201 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44201 you can contact the distributor directly for product support, shipping queries etc.
Is the 44201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44201 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for 44201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44201 often in real-time on the comparison pages.
What if I can't find stock of 44201?
You can fill out our help required form which you can use to request a quote for 44201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.