Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$45.94
|
No stock
|
Buy Now | |
Newark Electronics
from US$45.86
|
44
in stock
|
Buy Now | |
element14
from US$43.67
|
44
in stock
|
Buy Now | |
Farnell
from US$48.81
|
44
in stock
|
Buy Now | |
RS Americas
from US$41.34
|
11
in stock
|
Buy Now | |
Distrelec
from US$46.92
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$46.05
|
4
in stock
|
Buy Now | |
Avnet America
from US$29.25
|
-
|
Buy Now | |
Sager
from US$31.09
|
-
|
Buy Now |
Supply Voltage | 48V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 50dBA |
Flow Rate - Imperial | 141.3cu.ft/min |
Flow Rate - Metric | 240m³/h |
Bearing Type | Ball |
Current Rating | - |
Axial Fan, 119Mm, 48Vdc | Newark Electronics |
AXIAL FAN, 119MM, 48VDC | element14 |
DC Fan, 48V, 120x120x38mm, 141.3CFM, 8.6W, 49dBA, Wire Leads | ebm-papst 4418H | RS Americas |
ebmpapst Axial Fan DC Ball 119x119x38mm 48V 4300min -1 240m³/h 2-Pin Stranded Wire | Distrelec |
Fan: DC | Transfer Multisort Elektronik |
DC Axial Fan, 119x38mm, 48V | RS |
DC Fan Ball Bearing 48V 8.6W 4300RPM 141.26CFM 50dB Flange Mount | Avnet America |
DC Fans Tubeaxial Fan, 119x119x38mm, 48VDC, 141.3CFM, 8.6W, 50dBA, 4300RPM, Ball Bearing | Sager |
Where can I find additional details, specifications and documents for a 4418H?
Additional datasheets, footprints and schematics for 4418H are listed on our Part Details page. You can also find images and similar parts to 4418H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4418H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4418H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4418H fall under?
The 4418H is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4418H when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4418H you can contact the distributor directly for product support, shipping queries etc.
Is the 4418H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4418H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for 4418H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4418H often in real-time on the comparison pages.
What if I can't find stock of 4418H?
You can fill out our help required form which you can use to request a quote for 4418H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.