4418/2HHP Fans & Cooling Devices by ebm-papst

AXIAL FAN 119MM 48VDC 167.7CFM 55DBA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$31.94

Distributor Stock
Logo for Farnell
Farnell
from US$56.24
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$50.68
16
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$52.84
-
Buy Now
Logo for Avnet America
Avnet America
from US$31.94
-
Buy Now
Logo for element14
element14
from US$54.47
-
Buy Now
Logo for Sager
Sager
from US$33.97
-
Buy Now

Specifications

Supply Voltage 48V
Current Type DC
Fan Frame Size 119mm
External Depth 38mm
Noise Rating 55dBA
Flow Rate - Imperial 167.7cu.ft/min
Flow Rate - Metric 285m³/h
Bearing Type Ball

Alternative Descriptions

ebmpapst Axial Fan DC Ball 119x119x38mm 48V 5000min -1 280m³/h 4-Pin Stranded Wire | Distrelec
Axial Fan, 119Mm, 48Vdc, 167.7Cfm, 55Dba | Newark Electronics
DC Fan Ball Bearing 48V 13.5W 5000RPM 167.7CFM 55dB Flange Mount | Avnet America
79R8823 | element14
DC Fans Tubeaxial, 119x38mm, 48VDC, 167.7CFM, 13.5W, 55dB, 5000RPM, Ball, Speed Signal | Sager
AXIAL FAN, 119MM, 48VDC, 167.7CFM, 55DBA | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4418/2HHP?

Additional datasheets, footprints and schematics for 4418/2HHP are listed on our Part Details page. You can also find images and similar parts to 4418/2HHP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4418/2HHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4418/2HHP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4418/2HHP fall under?

The 4418/2HHP is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 4418/2HHP when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4418/2HHP you can contact the distributor directly for product support, shipping queries etc.

Is the 4418/2HHP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4418/2HHP have stock available?

Authorised distributors including Distrelec, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for 4418/2HHP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4418/2HHP often in real-time on the comparison pages.

What if I can't find stock of 4418/2HHP?

You can fill out our help required form which you can use to request a quote for 4418/2HHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay