Status: | Unknown |
---|---|
Series: | PCB MOUNTED 44xxx Series |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.21
|
1,413
in stock
|
Buy Now | |
Newark Electronics
from US$3.82
|
1,430
in stock
|
Buy Now | |
element14
from US$6.01
|
1,413
in stock
|
Buy Now | |
Schukat Electronic
from US$1.59
|
717
in stock
|
Buy Now | |
SOS electronic
from US$1.61
|
238
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.89
|
173
in stock
|
Buy Now |
Power Rating | 2.3VA |
---|---|
Secondary Voltages | 12V |
Current Rating | 192mA |
Isolation Transformer Primary Voltages | 1 x 230V |
Plug Type | - |
Product Range | PCB MOUNTED 44xxx Series |
SVHC | No SVHC (27-Jun-2018) |
Primary Voltages | 1 x 230V |
Transformer, 2.3Va, 230V, 1 X 12V | Newark Electronics |
TRANSFORMER, 12V, 2.3VA | element14 |
Transformer 2,3VA 230V 12V 192mA | Schukat Electronic |
PCB Mount Transformer EI30-18 1x12V 2,3VA 230V | SOS electronic |
Transformer: encapsulated | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 44159?
Additional datasheets, footprints and schematics for 44159 are listed on our Part Details page. You can also find images and similar parts to 44159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44159 fall under?
The 44159 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 44159 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44159 you can contact the distributor directly for product support, shipping queries etc.
Is the 44159 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44159 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and SOS electronic have stock available or on a lead time for 44159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44159 often in real-time on the comparison pages.
What if I can't find stock of 44159?
You can fill out our help required form which you can use to request a quote for 44159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.