Status: | Unknown |
---|---|
Series: | 4400 Series |
RoHS: | Unknown |
Prices starting from US$27.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$38.28
|
596
in stock
|
Buy Now | |
Newark Electronics
from US$43.94
|
-
|
Buy Now | |
Avnet America
from US$27.26
|
-
|
Buy Now | |
RS Americas
from US$39.61
|
-
|
Buy Now | |
Distrelec
from US$39.77
|
-
|
Buy Now | |
Sager
from US$28.97
|
-
|
Buy Now | |
Farnell
from US$38.28
|
-
|
Buy Now | |
element14
from US$48.60
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 37dBA |
Flow Rate - Imperial | 88cu.ft/min |
Flow Rate - Metric | 150m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 4400 Series |
Power Rating | 2.5W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
External Height | 119mm |
External Width | 119mm |
Fixing Centres | 82.5mm |
Fixing Hole Diameter | 4.5mm |
Frame Dimensions | 119mm x 119mm x 38mm |
Input Voltage Max | 28V |
Input Voltage Min | 12V |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Operating life Time | 70000h |
Panel Cutout Diameter | 116mm |
Power Consumption | 3W |
Standard | VDE0730 |
Supply Voltage DC Max | 28V |
Supply Voltage DC Min | 12V |
Type | Low Noise 119mm 38mm depth |
DC ball bearing fan, 119mm 150cu.m/h 24V | RS |
Axial Fan, 119Mm, 24Vdc | Newark Electronics |
DC Fan Ball Bearing 24V 2.5W 2700RPM 88.3CFM 37dB Flange Mount | Avnet America |
DC Fan, 24V, 120x120x38mm, 88.3CFM, 2.5W, 37dBA, Wire Leads | ebm-papst 4414L | RS Americas |
ebmpapst Axial Fan DC 119x119x38mm 24V 150m³/h | Distrelec |
DC Fans Tubeaxial Fan, 119x119x38mm, 24VDC, 88.3CFM, 2.5W, 37dBA, 2700RPM, Ball Bearing | Sager |
FAN, 119X119X38MM, 24V DC | Farnell |
Where can I find additional details, specifications and documents for a 4414L?
Additional datasheets, footprints and schematics for 4414L are listed on our Part Details page. You can also find images and similar parts to 4414L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4414L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4414L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4414L fall under?
The 4414L is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4414L when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4414L you can contact the distributor directly for product support, shipping queries etc.
Is the 4414L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4414L have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 4414L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4414L often in real-time on the comparison pages.
What if I can't find stock of 4414L?
You can fill out our help required form which you can use to request a quote for 4414L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.