Status: | Unknown |
---|---|
Series: | 4400F Series |
RoHS: | Unknown |
Prices starting from US$22.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.46
|
471
in stock
|
Buy Now | |
RS Americas
from US$30.67
|
800
in stock
|
Buy Now | |
Sager
from US$23.85
|
199
in stock
|
Buy Now | |
Newark Electronics
from US$33.79
|
103
in stock
|
Buy Now | |
element14
from US$31.93
|
87
in stock
|
Buy Now | |
Farnell
from US$43.74
|
87
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.24
|
80
in stock
|
Buy Now | |
Distrelec
from US$37.43
|
73
in stock
|
Buy Now | |
Avnet America
from US$22.40
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 25mm |
Noise Rating | 38dBA |
Flow Rate - Imperial | 82.4cu.ft/min |
Flow Rate - Metric | 140m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | - |
Product Range | 4400F Series |
Power Rating | 3.2W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Height | 119mm |
External Width | 119mm |
Fixing Centres | 104.8mm |
Fixing Hole Diameter | 4.5mm |
Frame Dimensions | 119mm x 119mm x 25mm |
Input Voltage Max | 28V |
Input Voltage Min | 12V |
Lead Length | 310mm |
Panel Cutout Diameter | 116mm |
Power Consumption | 3.2W |
Supply Voltage DC Max | 28V |
Supply Voltage DC Min | 12V |
Type | Low Noise 119mm |
DC Fan, 24V, 120x120x25mm, 82.4CFM, 3.2W, 38dBA, Wire Leads | ebm-papst 4414FM | RS Americas |
Ball bearing axial fan,140 m/h 24Vdc | RS |
DC Fans Tubeaxial Fan, 119x119x25mm, 24VDC, 82.4CFM, 3.2W, 38dBA, 2400RPM, Ball Bearing | Sager |
Axial Fan, 119Mm, 24Vdc | Newark Electronics |
FAN, 119MM, 24VDC | element14 |
Fan: DC | Transfer Multisort Elektronik |
ebmpapst Axial Fan DC 119x119x25mm 24V 140m³/h | Distrelec |
DC Fan Ball Bearing 24V 3.2W 82.4CFM 38dB Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 4414FM?
Additional datasheets, footprints and schematics for 4414FM are listed on our Part Details page. You can also find images and similar parts to 4414FM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4414FM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4414FM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4414FM fall under?
The 4414FM is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4414FM when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4414FM you can contact the distributor directly for product support, shipping queries etc.
Is the 4414FM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4414FM have stock available?
Authorised distributors including RS Americas, RS, Sager, Newark Electronics and element14 have stock available or on a lead time for 4414FM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4414FM often in real-time on the comparison pages.
What if I can't find stock of 4414FM?
You can fill out our help required form which you can use to request a quote for 4414FM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.