Status: | Unknown |
---|---|
Series: | 4400F Series |
RoHS: | Unknown |
Prices starting from US$24.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.44
|
2,962
in stock
|
Buy Now | |
element14
from US$37.26
|
938
in stock
|
Buy Now | |
Farnell
from US$57.11
|
938
in stock
|
Buy Now | |
Distrelec
from US$42.84
|
140
in stock
|
Buy Now | |
Sager
from US$26.41
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$39.98
|
49
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$41.02
|
16
in stock
|
Buy Now | |
RS Americas
from US$36.04
|
1
in stock
|
Buy Now | |
Avnet America
from US$24.83
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 25mm |
Noise Rating | 43dBA |
Flow Rate - Imperial | 100.1cu.ft/min |
Flow Rate - Metric | 170m³/h |
Bearing Type | Ball |
Power Connection Type | 3 Lead Wires Sensor Output |
Current Rating | - |
Product Range | 4400F Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
External Height | 119mm |
External Width | 119mm |
Fixing Centres | 104.8mm |
Fixing Hole Diameter | 4.5mm |
Frame Dimensions | 119mm x 119mm x 25mm |
Input Voltage Max | 28V |
Input Voltage Min | 12V |
Lead Length | 310mm |
Panel Cutout Diameter | 116mm |
Power Consumption | 5W |
Supply Voltage DC Max | 28V |
Supply Voltage DC Min | 12V |
Type | Standard 119mm |
DC axial fan 119mm 24V 170m3/h | RS |
FAN, 120MM, 24VDC | element14 |
ebmpapst Axial Fan DC 119x119x25mm 24V 168m³/h | Distrelec |
DC Fans Tubeaxial, 119x25mm, 24VDC, 100.1CFM, 5W, 43dB, 2900RPM, Ball, Open Speed Signal | Sager |
Fan, Axial, 119Mm X 119Mm X 25Mm, 24Vdc | Newark Electronics |
Fan: DC | Transfer Multisort Elektronik |
DC Fan, 24V, 119x119x25mm, 100.1CFM, 43dBA, 5W, 2900RPM, Wire Leads | ebm-papst 4414F/2 | RS Americas |
Sensor Signal 2 Pulses per Revolution Fan Speed Monitor | Avnet America |
Where can I find additional details, specifications and documents for a 4414F/2?
Additional datasheets, footprints and schematics for 4414F/2 are listed on our Part Details page. You can also find images and similar parts to 4414F/2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4414F/2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4414F/2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4414F/2 fall under?
The 4414F/2 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4414F/2 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4414F/2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4414F/2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4414F/2 have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and Sager have stock available or on a lead time for 4414F/2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4414F/2 often in real-time on the comparison pages.
What if I can't find stock of 4414F/2?
You can fill out our help required form which you can use to request a quote for 4414F/2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.