Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.35
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 43dBA |
Flow Rate - Imperial | 108.29cu.ft/min |
Flow Rate - Metric | 184m³/h |
Bearing Type | Ball |
ebmpapst Axial Fan DC Ball 119x119x38mm 24V 3300min -1 184m³/h 3-Pin Stranded Wire | Distrelec |
Axial Fan, 119Mm, 24V, 108.29Cfm, 43Dba | Newark Electronics |
AXIAL FAN, 119MM, 24V, 108.29CFM, 43DBA | element14 |
Fan,Axial,24V,119x119x38mm,108cfm,4.1W,3300rpm,alarm wire | Avnet America |
DC Fans DC Tubeaxial Fan, Speed Signal, TTL Compatible | Sager |
Where can I find additional details, specifications and documents for a 4414/12M?
Additional datasheets, footprints and schematics for 4414/12M are listed on our Part Details page. You can also find images and similar parts to 4414/12M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4414/12M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4414/12M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4414/12M fall under?
The 4414/12M is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4414/12M when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4414/12M you can contact the distributor directly for product support, shipping queries etc.
Is the 4414/12M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4414/12M have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 4414/12M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4414/12M often in real-time on the comparison pages.
What if I can't find stock of 4414/12M?
You can fill out our help required form which you can use to request a quote for 4414/12M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.