Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Flow Rate - Imperial | 120.7cu.ft/min |
Flow Rate - Metric | 205m³/h |
Noise Rating | 46dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
DC Fan, 12V, 120x120x38mm, 120.7CFM, 5.5W, 46dBA, Wire Leads | ebm-papst 4412N | RS Americas |
DC Axial Fan, 119x38mm, 12V | RS |
Dc Fan Axial Ball Bearing 12V/Ebm Papst |Ebm-Papst 4412N | Newark Electronics |
DC Fan Ball Bearing 12V 5.5W 3650RPM 120.7CFM 46dB Flange Mount | Avnet America |
DC Fans Tubeaxial Fan, 119x119x38mm, 12VDC, 120.7CFM, 5.5W, 46dBA, 3650RPM, Ball Bearing | Sager |
Where can I find additional details, specifications and documents for a 4412N?
Additional datasheets, footprints and schematics for 4412N are listed on our Part Details page. You can also find images and similar parts to 4412N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4412N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4412N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4412N fall under?
The 4412N is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4412N when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4412N you can contact the distributor directly for product support, shipping queries etc.
Is the 4412N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4412N have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 4412N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4412N often in real-time on the comparison pages.
What if I can't find stock of 4412N?
You can fill out our help required form which you can use to request a quote for 4412N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.