Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Flow Rate - Imperial | 141.3cu.ft/min |
Flow Rate - Metric | 240m³/h |
Noise Rating | 50dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 4412H?
Additional datasheets, footprints and schematics for 4412H are listed on our Part Details page. You can also find images and similar parts to 4412H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4412H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4412H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4412H fall under?
The 4412H is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4412H when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4412H you can contact the distributor directly for product support, shipping queries etc.
Is the 4412H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4412H have stock available?
There is no stock from authorised distributors for 4412H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4412H often in real-time on the comparison pages.
What if I can't find stock of 4412H?
You can fill out our help required form which you can use to request a quote for 4412H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.