Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$21.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.86
|
136
in stock
|
Buy Now | |
Rapid Electronics
from US$32.04
|
354
in stock
|
Buy Now | |
Chip One Stop
from US$24.50
|
354
in stock
|
Buy Now | |
RS Americas
from US$29.62
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$33.18
|
-
|
Buy Now | |
Avnet America
from US$21.38
|
-
|
Buy Now | |
Distrelec
from US$39.62
|
-
|
Buy Now | |
Sager
from US$22.76
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 25mm |
Flow Rate - Imperial | 67.1cu.ft/min |
Flow Rate - Metric | 114m³/h |
Noise Rating | 32dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
DC Fans DC Tubeaxial Fan 119x119x25mm 12VDC | Rapid Electronics |
DC Axial Fan, 119x25mm, 12V | RS |
DC Fan, 12V, 120x120x25mm, 67.1CFM, 2W, 32dBA, Wire Leads | ebm-papst 4412FML | RS Americas |
Axial Fan/Ebm Papst |Ebm-Papst 4412FML | Newark Electronics |
DC Fan Ball Bearing 12V 2W 1950RPM 67.1CFM 32dB Flange Mount | Avnet America |
ebmpapst Axial Fan DC Ball 119x119x25.4mm 12V 1950min -1 114m³/h 2-Pin Stranded Wire | Distrelec |
DC Fans DC Tubeaxial Fan, 119x119x25mm, 12VDC, 67CFM, 2W, 32dBA, 1950RPM, Ball Bearing | Sager |
Where can I find additional details, specifications and documents for a 4412FML?
Additional datasheets, footprints and schematics for 4412FML are listed on our Part Details page. You can also find images and similar parts to 4412FML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4412FML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4412FML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4412FML fall under?
The 4412FML is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4412FML when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4412FML you can contact the distributor directly for product support, shipping queries etc.
Is the 4412FML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4412FML have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, RS Americas and Newark Electronics have stock available or on a lead time for 4412FML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4412FML often in real-time on the comparison pages.
What if I can't find stock of 4412FML?
You can fill out our help required form which you can use to request a quote for 4412FML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.