Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.13
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 25.4mm |
Noise Rating | 26dBA |
Flow Rate - Imperial | 54cu.ft/min |
Flow Rate - Metric | 91m³/h |
Bearing Type | Ball |
Power Connection Type | 3 Lead Wires Sensor Output |
Current Rating | - |
Product Range | - |
Power Rating | 1.2W |
IP Rating | - |
SVHC | No SVHC (27-Jun-2018) |
DC Fan, 12V, 119x119x25mm, 54CFM, 26dBA, 1.2W, 1600RPM, Connector | ebm-papst 4412F/2GL-489 | RS Americas |
ebmpapst Axial Fan DC 119x119x25mm 12V 91m³/h | Distrelec |
PC cooling fan, 120mm 94cu.m/h 12V DC | RS |
AXIAL FAN, 119X25.4MM, 12V, 54CFM | element14 |
Na |Ebm-Papst 4412F/2GL-489 | Newark Electronics |
Fan DC | Avnet America |
Where can I find additional details, specifications and documents for a 4412F/2GL-489?
Additional datasheets, footprints and schematics for 4412F/2GL-489 are listed on our Part Details page. You can also find images and similar parts to 4412F/2GL-489 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4412F/2GL-489 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4412F/2GL-489 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4412F/2GL-489 fall under?
The 4412F/2GL-489 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4412F/2GL-489 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4412F/2GL-489 you can contact the distributor directly for product support, shipping queries etc.
Is the 4412F/2GL-489 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4412F/2GL-489 have stock available?
Authorised distributors including RS Americas, Distrelec, RS, element14 and Farnell have stock available or on a lead time for 4412F/2GL-489.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4412F/2GL-489 often in real-time on the comparison pages.
What if I can't find stock of 4412F/2GL-489?
You can fill out our help required form which you can use to request a quote for 4412F/2GL-489 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.