Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$23.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$42.95
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$41.34
|
21
in stock
|
Buy Now | |
RS Americas
from US$33.82
|
13
in stock
|
Buy Now | |
Distrelec
from US$39.62
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$36.78
|
-
|
Buy Now | |
Avnet America
from US$23.94
|
-
|
Buy Now | |
Sager
from US$25.45
|
-
|
Buy Now |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 119mm |
External Depth | 25mm |
Flow Rate - Imperial | 100.1cu.ft/min |
Flow Rate - Metric | 170m³/h |
Noise Rating | 43dBA |
Bearing Type | Ball |
RoHS Compliant | Yes |
Fan: DC | Transfer Multisort Elektronik |
DC Fan, 12V, 120x120x25mm, 101.1CFM, 5.3W, 43dBA, Wire Leads | ebm-papst 4412F | RS Americas |
ebmpapst Axial Fan DC Ball 119x119x25.4mm 12V 2900min -1 168m³/h 2-Pin Stranded Wire | Distrelec |
Ball bearing axial fan,119mm 12V 5.3W | RS |
Axial Fan, 119Mm, 12Vdc | Newark Electronics |
DC Fan Ball Bearing 12V 5.3W 2900RPM 100.1CFM 43dB Flange Mount | Avnet America |
DC Fans Tubeaxial Fan, 119x119x25mm, 12VDC, 100.1CFM, 5.3W, 43dBA, 2900RPM, Ball Bearing | Sager |
Where can I find additional details, specifications and documents for a 4412F?
Additional datasheets, footprints and schematics for 4412F are listed on our Part Details page. You can also find images and similar parts to 4412F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4412F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4412F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4412F fall under?
The 4412F is listed under Cooling & Thermal Management > Fans & Blowers > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 4412F when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4412F you can contact the distributor directly for product support, shipping queries etc.
Is the 4412F RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4412F have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Distrelec, RS and Newark Electronics have stock available or on a lead time for 4412F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4412F often in real-time on the comparison pages.
What if I can't find stock of 4412F?
You can fill out our help required form which you can use to request a quote for 4412F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.