Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | Copolymer |
---|---|
External Height | 415mm |
External Width | 474mm |
External Depth | 149mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Height - Metric | 417mm |
GT Line Case, Watertight with Removable Lid, 19.2l, 415x474x149mm, Black | Distrelec |
Tool Case, Explorer | Newark Electronics |
Where can I find additional details, specifications and documents for a 4412.B?
Additional datasheets, footprints and schematics for 4412.B are listed on our Part Details page. You can also find images and similar parts to 4412.B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4412.B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4412.B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4412.B fall under?
The 4412.B is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to 4412.B when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4412.B you can contact the distributor directly for product support, shipping queries etc.
Is the 4412.B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4412.B have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4412.B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4412.B often in real-time on the comparison pages.
What if I can't find stock of 4412.B?
You can fill out our help required form which you can use to request a quote for 4412.B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.