Status: | Unknown |
---|---|
Series: | WD-40 |
RoHS: | Unknown |
Lubricant Type | Fluid |
---|---|
Dispensing Method | Spray Bottle |
Weight | - |
Product Range | WD-40 |
SVHC | No SVHC (27-Jun-2018) |
Volume | 5l |
Lubricant Applications | Automotive Electrical Industrial Mechanical |
Status: | Unknown |
---|---|
Series: | 44100 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | 44100 Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3978K |
Thermistor Terminals | Wire Leaded |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Marker Booklet, Asst A, B, C, 150 Each |Ideal 44-106 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
THERMISTOR, COATED | Farnell |
Where can I find additional details, specifications and documents for a 44106?
Additional datasheets, footprints and schematics for 44106 are listed on our Part Details page. You can also find images and similar parts to 44106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44106 fall under?
The 44106 is listed under Tools & Maintenance > Cleaning & Chemicals > Lubricants Grease & Oil.
Can I view similar or alternative parts?
You can view similar parts to 44106 when available in the Lubricants Grease & Oil range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44106 you can contact the distributor directly for product support, shipping queries etc.
Is the 44106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44106 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 44106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44106 often in real-time on the comparison pages.
What if I can't find stock of 44106?
You can fill out our help required form which you can use to request a quote for 44106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.