Status: | Unknown |
---|---|
Series: | 440L Series |
RoHS: | Unknown |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.95
|
519
in stock
|
Buy Now | |
Newark Electronics
from US$3.13
|
519
in stock
|
Buy Now | |
element14
from US$2.93
|
519
in stock
|
Buy Now | |
Future Electronics
from US$3.03
|
100
in stock
|
Buy Now | |
Rutronik
from US$2.91
|
-
|
Buy Now | |
Avnet America
from US$2.58
|
-
|
Buy Now | |
TTI Europe
from US$2.58
|
-
|
Buy Now |
Capacitance | 20000pF |
---|---|
Voltage Rating | - |
Product Range | 440L Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | - |
Dielectric Characteristic | - |
Lead Spacing | - |
Operating Temperature Min | -30°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Suppression Class | X1 / Y1 |
Voltage Rating X | 760V |
Voltage Rating Y | 500V |
Suppression Cap, 0.02Uf, Class X1/Y1 | Newark Electronics |
SUPPRESSION CAP, 0.02UF, CLASS X1/Y1 | element14 |
Safety Capacitors .02uF Y5U 20% 760Vac/500Vac | Future Electronics |
KF 20nF X1-760 Y1-500Vac RM9,5 | Rutronik |
Ceramic Suppression Capacitor, 0.02 uF, ± 20%, X1 / Y1, 760 Vac, 500 Vac, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a 440LS20-R?
Additional datasheets, footprints and schematics for 440LS20-R are listed on our Part Details page. You can also find images and similar parts to 440LS20-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440LS20-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440LS20-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440LS20-R fall under?
The 440LS20-R is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 440LS20-R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440LS20-R you can contact the distributor directly for product support, shipping queries etc.
Is the 440LS20-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440LS20-R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Rutronik have stock available or on a lead time for 440LS20-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440LS20-R often in real-time on the comparison pages.
What if I can't find stock of 440LS20-R?
You can fill out our help required form which you can use to request a quote for 440LS20-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.