Status: | Unknown |
---|---|
Series: | 440L Series |
RoHS: | Compliant |
No distributors results available
Complies with IEC 60384-14 |
Complies with IEC 60384-14 annex I humidity robustness grade IIIB (highest) |
High reliability |
Applications |
---|
X1, Y1 according to IEC 60384-14 |
Line-to-line filtering (Class X) |
Line-to-ground filtering (Class Y) |
Agency Certificates and Approvals (*.pdf) |
---|
Certificate UL 60384-14, CSA E60384-14 |
VDE Certificate |
CB Test Certificate |
Application Notes |
---|
Application Note |
Datasheet |
---|
440L Series |
General Information |
---|
EMI-KIT-XY Sample Kit |
General Information |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Capabilities |
Support Tools |
---|
Decision Tree |
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Where can I find additional details, specifications and documents for a 440LD50-R?
Additional datasheets, footprints and schematics for 440LD50-R are listed on our Part Details page. You can also find images and similar parts to 440LD50-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440LD50-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440LD50-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440LD50-R fall under?
The 440LD50-R is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 440LD50-R when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440LD50-R you can contact the distributor directly for product support, shipping queries etc.
Is the 440LD50-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for 440LD50-R have stock available?
There is no stock from authorised distributors for 440LD50-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440LD50-R often in real-time on the comparison pages.
What if I can't find stock of 440LD50-R?
You can fill out our help required form which you can use to request a quote for 440LD50-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.