Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | DPST-NC |
Switch Terminals | Screw |
Contact Voltage AC Max | 500V |
Contact Current AC Max | 5A |
IP Rating | - |
Contact Voltage DC Max | 600V |
Contact Current DC Max | 2A |
SVHC | No SVHC (15-Jun-2015) |
Aux Contact Style | 1 N/O |
Conduit Thread Size | M16 |
Contact Rating | 5A |
External Depth | 28mm |
External Length / Height | 90.5mm |
External Width | 25mm |
Height | 106mm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Thermal Current Rating | 10A |
R/a actuator safety interlock switch,2NC | RS |
Safety switch: key operated | Transfer Multisort Elektronik |
SAFETY SWITCH, INTERLOCKING | Farnell |
Where can I find additional details, specifications and documents for a 440K-C21061?
Additional datasheets, footprints and schematics for 440K-C21061 are listed on our Part Details page. You can also find images and similar parts to 440K-C21061 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440K-C21061 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440K-C21061 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440K-C21061 fall under?
The 440K-C21061 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 440K-C21061 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440K-C21061 you can contact the distributor directly for product support, shipping queries etc.
Is the 440K-C21061 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440K-C21061 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for 440K-C21061.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440K-C21061 often in real-time on the comparison pages.
What if I can't find stock of 440K-C21061?
You can fill out our help required form which you can use to request a quote for 440K-C21061 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.