Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
440900-001,
4-1193315-2 |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$2.23
|
-
|
Buy Now |
Conductor Material | Silver-Plated High Strength Copper |
---|---|
Jacket Material | Thermorad S |
Shield Style | Single |
Jacket Color | Black |
Shield Material | Tin-Plated Copper |
Wire Diameter | .019in, .48mm |
Wire Size | .129mm², 26AWG |
Overall Outside Diameter | 2.44mm, .096in |
Cable Dielectric Diameter | .059in, 1.5mm |
Impedance | 50Ω |
Capacitance | 30.8pF/ft |
Dielectric Material | Rayolin F, Rayolin |
Cable Type | Cheminax |
Product Classification | Cable - Coaxial |
Product Type | Cable |
Cable Style | Round Braided |
Velocity of Propagation | 66% |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Where can I find additional details, specifications and documents for a 440900-001?
Additional datasheets, footprints and schematics for 440900-001 are listed on our Part Details page. You can also find images and similar parts to 440900-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440900-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440900-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440900-001 fall under?
The 440900-001 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 440900-001 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440900-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 440900-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440900-001 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 440900-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440900-001 often in real-time on the comparison pages.
What if I can't find stock of 440900-001?
You can fill out our help required form which you can use to request a quote for 440900-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.