Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
440582-006,
4-1193312-9 |
Shield Material | Tin-Plated Copper |
---|---|
Conductor Material | Tin-Coated Copper Clad Steel, Tin-Plated Copper Clad Steel |
Jacket Color | White |
Shield Style | Single |
Jacket Material | Thermorad |
Wire Size | 28AWG, .081mm² |
Wire Diameter | .0155in, .39mm |
Cable Dielectric Diameter | 1.39mm, .055in |
Overall Outside Diameter | 2.69mm, .106in |
Impedance | 75Ω |
Capacitance | 17.6pF/ft |
Dielectric Material | Rayfoam L |
Wire Source | United States |
Product Classification | Cable - Coaxial |
Wire/Cable Type | Coaxial Cable |
Cable Style | Round Braided |
Cable Type | Cheminax |
Product Type | Cable |
Velocity of Propagation | 77% |
7528A1317-9, 75 OHM, AWG 28 | TTI Europe |
Coaxial Cables 7528A1317-9 | Sager |
Where can I find additional details, specifications and documents for a 440582-006?
Additional datasheets, footprints and schematics for 440582-006 are listed on our Part Details page. You can also find images and similar parts to 440582-006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440582-006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440582-006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440582-006 fall under?
The 440582-006 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 440582-006 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440582-006 you can contact the distributor directly for product support, shipping queries etc.
Is the 440582-006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440582-006 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 440582-006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440582-006 often in real-time on the comparison pages.
What if I can't find stock of 440582-006?
You can fill out our help required form which you can use to request a quote for 440582-006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.