Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
440564-000,
2-1193312-5 |
Jacket Material | Thermorad |
---|---|
Shield Style | Single |
Jacket Color | Black |
Conductor Material | Tin-Plated Copper |
Shield Material | Tin-Plated Copper |
Cable Dielectric Diameter | .142in, 3.61mm |
Overall Outside Diameter | 4.95mm, .195in |
Wire Diameter | .81mm, .032in |
Wire Size | 22AWG, .3255mm² |
Impedance | 75Ω |
Capacitance | 17.2pF/ft |
Wire Source | United States, United Kingdom |
Dielectric Material | Rayfoam L |
Wire/Cable Type | Coaxial Cable |
Cable Type | Cheminax |
Cable Style | Round Braided |
Product Type | Cable |
Product Classification | Cable - Coaxial |
Velocity of Propagation | 79% |
7522A1311-0, 75 OHM, AWG 22 | TTI Europe |
Coaxial Cables 7522A1311-0 | Sager |
Where can I find additional details, specifications and documents for a 440564-000?
Additional datasheets, footprints and schematics for 440564-000 are listed on our Part Details page. You can also find images and similar parts to 440564-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440564-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440564-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440564-000 fall under?
The 440564-000 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 440564-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440564-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 440564-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440564-000 have stock available?
Authorised distributors including TTI Europe, Sager and Avnet America have stock available or on a lead time for 440564-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440564-000 often in real-time on the comparison pages.
What if I can't find stock of 440564-000?
You can fill out our help required form which you can use to request a quote for 440564-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.