Status: | Unknown |
---|---|
Series: | T9-611 Series |
RoHS: | Compliant |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.90
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$2.64
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$1.73
|
1,200
in stock
|
Buy Now | |
Sager
from US$1.79
|
271
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.02
|
137
in stock
|
Buy Now | |
RS Americas
from US$2.95
|
85
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | T9-611 Series |
---|---|
Current Rating | 15A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 32V |
Voltage Rating VAC | 240V |
Circuit Breaker Mounting | Snap In |
RoHS Compliant | Yes |
Circuit Breakers, T9-611, 15A, Quick Connect Terminals 6.3 X 0.8Mm, 240V Rohs Compliant: Yes |Schurter 4404.0010 | Newark Electronics |
CBE T9-611P-15 | Avnet America |
Circuit Breakers 15A 0.25 QC Snap-in front | Sager |
Circuit breaker | Transfer Multisort Elektronik |
Circuit Breaker Thermal 1P 240VAC/32DC 15A Panel Mt-Snap Push Reset QC Terminals | Schurter 4404.0010 | RS Americas |
CBE THERMAL BREAKER SNAP 15A | RS |
Where can I find additional details, specifications and documents for a 4404.0010?
Additional datasheets, footprints and schematics for 4404.0010 are listed on our Part Details page. You can also find images and similar parts to 4404.0010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4404.0010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4404.0010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4404.0010 fall under?
The 4404.0010 is listed under Circuit Protection > Circuit Breakers > Thermal Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 4404.0010 when available in the Thermal Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4404.0010 you can contact the distributor directly for product support, shipping queries etc.
Is the 4404.0010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4404.0010 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 4404.0010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4404.0010 often in real-time on the comparison pages.
What if I can't find stock of 4404.0010?
You can fill out our help required form which you can use to request a quote for 4404.0010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.