Status: | Unknown |
---|---|
Series: | T9-611 Series |
RoHS: | Compliant |
Product Range | T9-611 Series |
---|---|
Current Rating | 14A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 32V |
Voltage Rating VAC | 240V |
Circuit Breaker Mounting | Snap In |
RoHS Compliant | Yes |
Thermal Circuit Breaker, 1 Pole, 14A | Newark Electronics |
T9 Series Snap in 14 A Single Pole Push Reset Thermal Circuit Breaker | Future Electronics |
CBE T9-611P-14 | Avnet America |
CBE T9-611P-14 | Schurter 4404.0008 | RS Americas |
Circuit Breakers 14A 240V AC / 48V DC SNAP-IN MOUNT | Sager |
Where can I find additional details, specifications and documents for a 4404.0008?
Additional datasheets, footprints and schematics for 4404.0008 are listed on our Part Details page. You can also find images and similar parts to 4404.0008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4404.0008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4404.0008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4404.0008 fall under?
The 4404.0008 is listed under Circuit Protection > Circuit Breakers > Thermal Circuit Breakers.
Can I view similar or alternative parts?
You can view similar parts to 4404.0008 when available in the Thermal Circuit Breakers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4404.0008 you can contact the distributor directly for product support, shipping queries etc.
Is the 4404.0008 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4404.0008 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 4404.0008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4404.0008 often in real-time on the comparison pages.
What if I can't find stock of 4404.0008?
You can fill out our help required form which you can use to request a quote for 4404.0008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.