Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.87
|
No stock
|
Buy Now | |
Avnet America
from US$3.89
|
15,232
in stock
|
Buy Now | |
Heilind Electronics
from US$5.66
|
6,450
in stock
|
Buy Now | |
TTI Europe
from US$4.45
|
5,020
in stock
|
Buy Now | |
Rapid Electronics
from US$4.75
|
3,345
in stock
|
Buy Now | |
Chip One Stop
from US$5.47
|
3,345
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.66
|
2,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.03
|
139
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,520
in stock
|
Buy Now | |
Newark Electronics
from US$6.59
|
-
|
Buy Now | |
Future Electronics
from US$4.53
|
-
|
Buy Now | |
RS Americas
from US$5.47
|
-
|
Buy Now | |
element14
from US$5.67
|
-
|
Buy Now | |
Avnet Asia
from US$4.44
|
-
|
Buy Now | |
Boersig
from US$4.90
|
-
|
Buy Now | |
Farnell
from US$5.37
|
-
|
Buy Now |
Ejector Location | None |
---|---|
Number of Positions | 124 |
Module Orientation | Right Angle |
Number of Keys | 1 |
Stackable | No |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | .25µm |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | .3A |
Stack Height | 7.95mm, .27in |
Height Above PC Board | .31in |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Bus Type | Mini PCI |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Comment | Tray is transparent. |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 20 |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Insertion Style | Cam-In |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
High Temperature Housing | Yes |
Conn Fax Modem Socket Receptacle 124 POS 0.8mm Solder RA SMD Tray | Avnet America |
.8MM FAX MODEM SOCKET 124P 7.95H | Heilind Electronics |
.8MM FAX MODEM SOCKET 124P SMT | TTI Europe |
.8MM FAX MODEM SOCKET 124P 7.95H | Rapid Electronics |
Socket 124 way 2 row Mini PCI | RS |
No. Of Contacts:124Contacts | Newark Electronics |
124 Position 0.8 mm Pitch Dual Row Right Angle SMT Fax Modem Socket Connector | Future Electronics |
SOLIS SP SPD22-16COM22-18MIL1760 | TE Connectivity 440360-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 124Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 440360-2?
Additional datasheets, footprints and schematics for 440360-2 are listed on our Part Details page. You can also find images and similar parts to 440360-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 440360-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 440360-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 440360-2 fall under?
The 440360-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > Mini PCI Express & mSATA.
Can I view similar or alternative parts?
You can view similar parts to 440360-2 when available in the Mini PCI Express & mSATA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 440360-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 440360-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 440360-2 have stock available?
Authorised distributors including Avnet America, Heilind Electronics, TTI Europe, Rapid Electronics and Chip One Stop have stock available or on a lead time for 440360-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 440360-2 often in real-time on the comparison pages.
What if I can't find stock of 440360-2?
You can fill out our help required form which you can use to request a quote for 440360-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.